Texas Instruments Flip Flops 9093PC

Description
Jbar-Kbar Flip-Flop, 2-Func, Master-slave Triggered, TTL, PDIP14
Request a Quote Datasheet
Description
Jbar-Kbar Flip-Flop, 2-Func, Master-slave Triggered, TTL, PDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 9093PC - Rochester Electronics
Newburyport, MA, United States
Jbar-Kbar Flip-Flop, 2-Func, Master-slave Triggered, TTL, PDIP14

Jbar-Kbar Flip-Flop, 2-Func, Master-slave Triggered, TTL, PDIP14

Supplier's Site Datasheet
Flip Flops - 9093PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
9093PC
Flip Flops 9093PC
Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit Negative Edge 14-DIP (0.300", 7.62mm)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 9093PC - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
9093PC
Integrated Circuits (ICs) - Logic - Flip Flops 9093PC
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 9093PC 9093PC 9093PC
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Master-slave
Package Type DIP; DIP14 DIP; 14-DIP (0.300\", 7.62mm)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT175SJ - Lingto Electronic Limited
Specs
fMAX 236 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 54ALS174J/883 - Quarktwin Technology Ltd.
View Details
2 suppliers
Quad D-type flip-flop with reset; positive-edge trigger - 74HCT175D,653 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
8 suppliers