Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic 8V182512IDGGREP

Description
Win Source Part Number: 1026109-8V182512IDGG REP Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Universal Bus Transceivers Number of Bits: 18 Supply Voltage: 2.7V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74LVT18512DGGR; SN74LVTH182512DGGR; SN74LVTH18512DGGR; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22075-2,296-2207 5-1,-296-22075-1-NDR ,-8V182512IDGGREP-ND R,296-22075-6,296-22 075-1-NDR,-296-22075 -1,296-22075-2-NDR,- V62/04730-01XE-NDR,- V62/04730-01XE,296-2 2075-6-NDR,-296-2207 5-1-ND,V62/04730-01X E Base Product Number: 8V182512
Request a Quote Datasheet
Description
Win Source Part Number: 1026109-8V182512IDGG REP Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Universal Bus Transceivers Number of Bits: 18 Supply Voltage: 2.7V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74LVT18512DGGR; SN74LVTH182512DGGR; SN74LVTH18512DGGR; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22075-2,296-2207 5-1,-296-22075-1-NDR ,-8V182512IDGGREP-ND R,296-22075-6,296-22 075-1-NDR,-296-22075 -1,296-22075-2-NDR,- V62/04730-01XE-NDR,- V62/04730-01XE,296-2 2075-6-NDR,-296-2207 5-1-ND,V62/04730-01X E Base Product Number: 8V182512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1026109-8V182512IDGGREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1026109-8V182512IDGGREP
Integrated Circuits (ICs) - Logic - Specialty Logic 1026109-8V182512IDGGREP
Win Source Part Number: 1026109-8V182512IDGG REP Category: Integrated Circuits (ICs)>Logic - Specialty Logic Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Universal Bus Transceivers Number of Bits: 18 Supply Voltage: 2.7V ~ 3.6V Package / Case: 64-TFSOP (0.240", 6.10mm Width) Supplier Device Package: 64-TSSOP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74LVT18512DGGR; SN74LVTH182512DGGR; SN74LVTH18512DGGR; ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22075-2,296-2207 5-1,-296-22075-1-NDR ,-8V182512IDGGREP-ND R,296-22075-6,296-22 075-1-NDR,-296-22075 -1,296-22075-2-NDR,- V62/04730-01XE-NDR,- V62/04730-01XE,296-2 2075-6-NDR,-296-2207 5-1-ND,V62/04730-01X E Base Product Number: 8V182512

Win Source Part Number: 1026109-8V182512IDGGREP
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: ABT Scan Test Device With Universal Bus Transceivers
Number of Bits: 18
Supply Voltage: 2.7V ~ 3.6V
Package / Case: 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package: 64-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74LVT18512DGGR; SN74LVTH182512DGGR; SN74LVTH18512DGGR;
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22075-2,296-22075-1,-296-22075-1-NDR,-8V182512IDGGREP-NDR,296-22075-6,296-22075-1-NDR,-296-22075-1,296-22075-2-NDR,-V62/04730-01XE-NDR,-V62/04730-01XE,296-22075-6-NDR,-296-22075-1-ND,V62/04730-01XE
Base Product Number: 8V182512

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1026109-8V182512IDGGREP
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type ABT Scan Test Device With Universal Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
TSSOP Logic IC - 705-74AHCT04PW-Q100J - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT/VT
Inputs 1
View Details
4 suppliers
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details