The SN54HCU04 is a hex inverter with six independent unbuffered inverters, designed for wide operating voltage range from 2 V to 6 V with typical propagation delay of 7 ns and ±4-mA output drive at 5 V. It is packaged in a 14-pin CDIP (J) with dimensions not explicitly stated, and operates over a temperature range of -55°C to 125°C. The device has maximum quiescent current of 20 µA and unbuffered outputs capable of driving up to 10 LSTTL loads.
Hex Inverters 14-CDIP -55 to 125
SN54HCU04 Hex Inverters
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 8601001CA | 8601001CA |
| Product Name | SN54HCU04 Hex Inverters | |
| Technology | HC |