Texas Instruments High-Performance Analog Flip Flops 84154012A

Description
D Flip-Flop, LS Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, TTL, CQCC20
Request a Quote Datasheet
Description
D Flip-Flop, LS Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, TTL, CQCC20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 84154012A - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LS Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, TTL, CQCC20

D Flip-Flop, LS Series, 1-Func, Positive Edge Triggered, 4-Bit, True Output, TTL, CQCC20

Supplier's Site Datasheet
Flip Flops - 84154012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
84154012A
Flip Flops 84154012A
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 84154012A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
84154012A
Integrated Circuits (ICs) - Logic - Flip Flops 84154012A
D FLIP-FLOP, LS SERIES TTL

D FLIP-FLOP, LS SERIES TTL

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 84154012A 84154012A 84154012A
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601QCA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
3 suppliers
 - 74HCT174D,652 - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type SO16
Logic Family CMOS
View Details
5 suppliers
Logic - Flip Flops - 74ACT374SCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details