Texas Instruments SN54HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset 84150012A

Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear And Preset 20-LCCC -55 to 125
Request a Quote
Description
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear And Preset 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 84150012A is a dual J-K positive-edge-triggered flip-flop designed for versatile applications. It operates within a wide voltage range of 2 V to 6 V and features low input current of 1 OºA maximum, making it suitable for low-power designs with a maximum supply current of 40 OºA. The flip-flop can drive up to 10 LSTTL loads with a ±4 mA output drive at 5 V. It has a typical propagation delay of 12 ns, ensuring fast response times. This device includes preset (PRE) and clear (CLR) inputs that allow for setting or resetting the outputs independently of other inputs. When PRE and CLR are inactive, data from the J and K inputs is transferred to the outputs on the positive edge of the clock pulse. The flip-flop can also function as toggle or D-type flip-flops depending on the configuration of the J and K inputs. The 84150012A is packaged in a 20-pin LCCC format and is rated for operation in a temperature range of -55 to 125 °C.

Datasheet Summary
Powered by GS/AI

The 84150012A is a dual J-K positive-edge-triggered flip-flop designed for versatile applications. It operates within a wide voltage range of 2 V to 6 V and features low input current of 1 OºA maximum, making it suitable for low-power designs with a maximum supply current of 40 OºA. The flip-flop can drive up to 10 LSTTL loads with a ±4 mA output drive at 5 V. It has a typical propagation delay of 12 ns, ensuring fast response times. This device includes preset (PRE) and clear (CLR) inputs that allow for setting or resetting the outputs independently of other inputs. When PRE and CLR are inactive, data from the J and K inputs is transferred to the outputs on the positive edge of the clock pulse. The flip-flop can also function as toggle or D-type flip-flops depending on the configuration of the J and K inputs. The 84150012A is packaged in a 20-pin LCCC format and is rated for operation in a temperature range of -55 to 125 °C.

Suppliers

Company
Product
Description
Supplier Links
SN54HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset - 84150012A - Texas Instruments
Dallas, TX, United States
SN54HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset
84150012A
SN54HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset 84150012A
Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear And Preset 20-LCCC -55 to 125

Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset 20-LCCC -55 to 125

Buy Now Datasheet
 - 84150012A - Rochester Electronics
Newburyport, MA, United States
SN54HC109 Dual J-K Positive-Edge-Trigge red Flip-Flops With Clear And Preset

SN54HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
84150012A
Integrated Circuits (ICs) - Logic - Flip Flops 84150012A
DUAL J-K POSITIVE-EDGE-TRIGGE RED

DUAL J-K POSITIVE-EDGE-TRIGGERED

Supplier's Site
Flip Flops - 84150012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
84150012A
Flip Flops 84150012A
Flip Flop 2 Element JK Type 1 Bit Positive Edge 20-CLCC

Flip Flop 2 Element JK Type 1 Bit Positive Edge 20-CLCC

Buy Now Datasheet
Flip Flops - 84150012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
84150012A
Flip Flops 84150012A
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 84150012A 84150012A 84150012A 84150012A 84150012A
Product Name SN54HC109 Dual J-K Positive-Edge-Triggered Flip-Flops With Clear And Preset Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops
Triggering Positive-edge Triggered Positive-edge Triggered
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC LCCC; LCCC20 20-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F175DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details