The SN54ALS21A is a dual 4-input positive-AND gate designed for use in military applications, characterized for operation over a temperature range of -55°C to 125°C. It performs Boolean functions in positive logic, specifically Y = A ,Ä¢ B ,Ä¢ C ,Ä¢ D. The device is available in various package options, including a 20-pin LCCC (FK) package. It operates with a supply voltage of 4.5V to 5.5V and has specified input and output voltage levels, making it suitable for a range of digital logic applications. The device features low input and output current specifications, ensuring compatibility with various circuit designs.
Dual 4-Input Positive-AND Gates 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 84143012A |
| Product Name | SN54ALS21A Dual 4-Input Positive-AND Gates |
| Gate Type | AND |