The SN54HC273 is an octal D-type flip-flop with a direct active-low clear input, designed for use as a buffer or storage register. It operates with a supply voltage range of 2 V to 6 V and has an operating temperature range of -55°C to 125°C. The part is housed in a 20-pin CDIP package measuring 24.20 mm × 6.92 mm. It features eight flip-flops with single-rail outputs, a clock input triggered on the positive-going edge, and an output drive capability of ±4 mA at 5 V. The device meets the requirements for products compliant to MIL-PRF-38535.
Octal D-type Flip-Flops With Clear 20-CDIP -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
OCTAL D-TYPE FLIP-FLOPS WITH CLE
| Texas Instruments | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 8409901RA | 8409901RA | 8409901RA | 8409901RA |
| Product Name | SN54HC273 Octal D-type Flip-Flops With Clear | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | ||
| Propagation Delay | 34 ns | |||
| fMAX | 28 MHz |