Quadruple D-type flip-flops with clear, available in a 16-pin CFP package measuring 10.16 mm × 6.73 mm, operate from -55°C to 125°C with a wide voltage range of 2 V to 6 V, feature complementary outputs, and provide ±4-mA output drive at 5 V.
Quadruple D-type Flip-Flops With Clear 16-CFP -55 to 125
SN54HC175 Quadruple D-type Flip-Flops With Clear
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CFlatPack
QUADRUPLE D-TYPE FLIP-FLOPS WITH
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 8408901FA | 8408901FA | 8408901FA | 8408901FA | 8408901FA |
| Product Name | SN54HC175 Quadruple D-type Flip-Flops With Clear | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | |||
| Propagation Delay | 32 ns | ||||
| fMAX | 28 MHz |