Texas Instruments SN54HC86 Quadruple 2-Input Exclusive-OR Gates 8404601CA

Description
Quadruple 2-Input Exclusive-OR Gates 14-CDIP -55 to 125
Request a Quote
Description
Quadruple 2-Input Exclusive-OR Gates 14-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54HC86 is a quad 2-input exclusive-OR gate from Texas Instruments, featuring four independent gates that perform the Boolean function Y = A ,äï B. It operates within a wide voltage range of 2 V to 6 V and supports a temperature range from -55°C to +125°C, making it suitable for various applications, including detecting phase differences in input signals and creating selectable inverters or buffers. The device is designed with buffered inputs and can drive up to 10 LSTTL loads, offering significant power savings compared to traditional LSTTL logic ICs. The part number 8404601CA specifically refers to the CDIP package with 14 pins.

Datasheet Summary
Powered by GS/AI

The SN54HC86 is a quad 2-input exclusive-OR gate from Texas Instruments, featuring four independent gates that perform the Boolean function Y = A ,äï B. It operates within a wide voltage range of 2 V to 6 V and supports a temperature range from -55°C to +125°C, making it suitable for various applications, including detecting phase differences in input signals and creating selectable inverters or buffers. The device is designed with buffered inputs and can drive up to 10 LSTTL loads, offering significant power savings compared to traditional LSTTL logic ICs. The part number 8404601CA specifically refers to the CDIP package with 14 pins.

Suppliers

Company
Product
Description
Supplier Links
SN54HC86 Quadruple 2-Input Exclusive-OR Gates - 8404601CA - Texas Instruments
Dallas, TX, United States
SN54HC86 Quadruple 2-Input Exclusive-OR Gates
8404601CA
SN54HC86 Quadruple 2-Input Exclusive-OR Gates 8404601CA
Quadruple 2-Input Exclusive-OR Gates 14-CDIP -55 to 125

Quadruple 2-Input Exclusive-OR Gates 14-CDIP -55 to 125

Buy Now Datasheet
 - 8404601CA - Rochester Electronics
Newburyport, MA, United States
SN54HC86 Quadruple 2-Input Exclusive-OR Gates

SN54HC86 Quadruple 2-Input Exclusive-OR Gates

Supplier's Site Datasheet
Logic IC - 705-8404601CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quadruple 2-Input Exclusive-OR Gates 14-CDIP -55 to 125 Product overview: 8404601CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-8404601CA can be used for catalog matching and distributor lookup.

Quadruple 2-Input Exclusive-OR Gates 14-CDIP -55 to 125 Product overview: 8404601CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-8404601CA can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 8404601CA - 1205346-8404601CA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 8404601CA
1205346-8404601CA
Logic - Logic - Gates and Inverters - 8404601CA 1205346-8404601CA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1205346-8404601CA Length: 19.56 mm Operating Supply Voltage: 5 V Number of Elements: 4 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: -5.2 mA Number of Outputs: 1 Low Level Output Current: 5.2 mA Quiescent Current: 2 µA Propagation Delay: 150 ns Width: 6.67 mm Categories: Logic - Gates and Inverters Case / Package: CDIP Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: XOR Max Operating Temperature: 125 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1205346-8404601CA
Length: 19.56 mm
Operating Supply Voltage: 5 V
Number of Elements: 4
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -5.2 mA
Number of Outputs: 1
Low Level Output Current: 5.2 mA
Quiescent Current: 2 µA
Propagation Delay: 150 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: XOR
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 8404601CA 8404601CA 705-8404601CA 1205346-8404601CA
Product Name SN54HC86 Quadruple 2-Input Exclusive-OR Gates Logic IC Logic - Logic - Gates and Inverters - 8404601CA
Gate Type OR OR XOR GATE NOT
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
IC Package Type Other; CDIP,CFP,LCCC DIP; Other; CDIP14 Other; CDIP DIP; Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100107J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type NOR; XOR; XNOR
Output Type Differential
IC Package Type Other; 24-CDIP
View Details
2 suppliers