The SN54HC86 is a quadruple 2-input exclusive-OR gate designed by Texas Instruments. It features buffered inputs and operates within a wide voltage range of 2 V to 6 V, making it suitable for various applications. The device can function in temperatures ranging from -40°C to +85°C and supports fanout up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. Each of the four gates performs the Boolean function Y = A ,äï B in positive logic, making it useful for detecting phase differences in input signals and creating selectable inverters or buffers. The part number 84046012A is packaged in a 20-pin LCCC configuration, with an operating temperature range of -55°C to 125°C.
Quadruple 2-Input Exclusive-OR Gates 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 84046012A |
| Product Name | SN54HC86 Quadruple 2-Input Exclusive-OR Gates |
| Gate Type | OR |