Texas Instruments CD54HC30 High Speed CMOS Logic 8-Input NAND Gate 8404001CA

Description
High Speed CMOS Logic 8-Input NAND Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Input NAND Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC30 High Speed CMOS Logic 8-Input NAND Gate - 8404001CA - Texas Instruments
Dallas, TX, United States
CD54HC30 High Speed CMOS Logic 8-Input NAND Gate
8404001CA
CD54HC30 High Speed CMOS Logic 8-Input NAND Gate 8404001CA
High Speed CMOS Logic 8-Input NAND Gate 14-CDIP -55 to 125

High Speed CMOS Logic 8-Input NAND Gate 14-CDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
High Speed CMOS Logic 8-Input NAND Gate 14-CDIP -55 to 125 Product overview: 8404001CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-8404001CA can be used for catalog matching and distributor lookup.

High Speed CMOS Logic 8-Input NAND Gate 14-CDIP -55 to 125 Product overview: 8404001CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-8404001CA can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - 8404001CA - 1013659-8404001CA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 8404001CA
1013659-8404001CA
Logic - Logic - Gates and Inverters - 8404001CA 1013659-8404001CA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013659-8404001CA Packaging: Rail/Tube Length: 19.56 mm Contact Plating: Lead, Tin Mounting: SMD (SMT) Number of Elements: 1 Thickness: 4.57 mm Height: 5.08 mm Number of Bits: 1 Number of Pins: 14 Number of Gates: 1 High Level Output Current: -5.2 mA Number of Outputs: 1 Low Level Output Current: 5.2 mA Quiescent Current: 2 µA Propagation Delay: 33 ns Width: 6.67 mm Categories: Logic - Gates and Inverters Case / Package: CDIP Alternative Parts (Cross-Reference): CD54HC30F; CD54HC30F3A; SN54HC132J; Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 6 V Min Supply Voltage: 2 V Logic Function: NAND

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013659-8404001CA
Packaging: Rail/Tube
Length: 19.56 mm
Contact Plating: Lead, Tin
Mounting: SMD (SMT)
Number of Elements: 1
Thickness: 4.57 mm
Height: 5.08 mm
Number of Bits: 1
Number of Pins: 14
Number of Gates: 1
High Level Output Current: -5.2 mA
Number of Outputs: 1
Low Level Output Current: 5.2 mA
Quiescent Current: 2 µA
Propagation Delay: 33 ns
Width: 6.67 mm
Categories: Logic - Gates and Inverters
Case / Package: CDIP
Alternative Parts (Cross-Reference): CD54HC30F; CD54HC30F3A; SN54HC132J;
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2 V
Logic Function: NAND

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number 8404001CA 705-8404001CA 1013659-8404001CA
Product Name CD54HC30 High Speed CMOS Logic 8-Input NAND Gate Logic IC Logic - Logic - Gates and Inverters - 8404001CA
Gate Type NAND NAND; NAND GATE NOT
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 C (-67 F)
IC Package Type Other; CDIP,WAFERSALE Other; CDIP DIP; Other; CDIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 4011BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details