Texas Instruments SN54HC20 Dual 4-Input Positive-NAND Gates 8403901CA

Description
Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC20 Dual 4-Input Positive-NAND Gates - 8403901CA - Texas Instruments
Dallas, TX, United States
SN54HC20 Dual 4-Input Positive-NAND Gates
8403901CA
SN54HC20 Dual 4-Input Positive-NAND Gates 8403901CA
Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125

Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125

Buy Now Datasheet
 - 8403901CA - Rochester Electronics
Newburyport, MA, United States
SN54HC20 Dual 4-Input Positive-NAND Gates

SN54HC20 Dual 4-Input Positive-NAND Gates

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 8403901CA - 1133962-8403901CA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 8403901CA
1133962-8403901CA
Logic - Logic - Gates and Inverters - 8403901CA 1133962-8403901CA
Manufacturer: Texas Instruments Win Source Part Number: 1133962-8403901CA Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1133962-8403901CA
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual Logic IC
705-8403901CA
Dual Logic IC 705-8403901CA
Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: 8403901CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-8403901CA can be used for catalog matching and distributor lookup.

Dual 4-Input Positive-NAND Gates 14-CDIP -55 to 125 Product overview: 8403901CA from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-8403901CA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 8403901CA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
8403901CA
Gates and Inverters 8403901CA
IC Channel

IC Channel

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 8403901CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
8403901CA
Integrated Circuits (ICs) - Logic - Gates and Inverters 8403901CA
IC DUAL 4-INP

IC DUAL 4-INP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 8403901CA 8403901CA 1133962-8403901CA 705-8403901CA 8403901CA 8403901CA
Product Name SN54HC20 Dual 4-Input Positive-NAND Gates Logic - Logic - Gates and Inverters - 8403901CA Dual Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND AND; NAND NOT NAND
Logic Family HC HC
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage 4.2V ~ 5.7V
Inputs 10
View Details
2 suppliers
SN54ALS133 13-Input Positive-NAND Gates - 5962-8859001FA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details