Texas Instruments SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset 84011012A

Description
Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 20-LCCC -55 to 125
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 84011012A - Texas Instruments
Dallas, TX, United States
SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset
84011012A
SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset 84011012A
Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset 20-LCCC -55 to 125

Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset 20-LCCC -55 to 125

Buy Now Datasheet
 - 84011012A - Rochester Electronics
Newburyport, MA, United States
SN54ALS74A Dual Positive-Edge-Trigge red D-type Flip-Flops With Clear And Preset

SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset

Supplier's Site Datasheet
Flip Flops - 84011012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
84011012A
Flip Flops 84011012A
Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-CLCC

Flip Flop 2 Element D-Type 1 Bit Positive Edge 20-CLCC

Buy Now Datasheet
Flip Flops - 84011012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
84011012A
Flip Flops 84011012A
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
84011012A
Integrated Circuits (ICs) - Logic - Flip Flops 84011012A
DUAL POSITIVE-EDGE-TRIGGE RED D-T

DUAL POSITIVE-EDGE-TRIGGERED D-T

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 84011012A 84011012A 84011012A 84011012A 84011012A
Product Name SN54ALS74A Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Triggering Positive-edge Triggered Positive-edge Triggered
Propagation Delay 18 ns
fMAX 75 MHz
Operating Current 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS175B Hex/Quadruple D-type Flip-Flops With Clear - 5962-9553701QEA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 10 ns
fMAX 125 MHz
View Details
Flip Flops - 54AC175JRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AC74-SP Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001VCA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details