Texas Instruments SN54ALS175 Quadruple D-type Flip-Flops With Clear 8301902EA

Description
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ALS175 Quadruple D-type Flip-Flops With Clear - 8301902EA - Texas Instruments
Dallas, TX, United States
SN54ALS175 Quadruple D-type Flip-Flops With Clear
8301902EA
SN54ALS175 Quadruple D-type Flip-Flops With Clear 8301902EA
Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125

Quadruple D-type Flip-Flops With Clear 16-CDIP -55 to 125

Buy Now Datasheet
 - 8301902EA - Rochester Electronics
Newburyport, MA, United States
SN54ALS175 Quadruple D-type Flip-Flops With Clear

SN54ALS175 Quadruple D-type Flip-Flops With Clear

Supplier's Site Datasheet
Flip Flops - 8301902EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
8301902EA
Flip Flops 8301902EA
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)

Buy Now Datasheet
Flip Flops - 8301902EA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
8301902EA
Flip Flops 8301902EA
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
8301902EA
Integrated Circuits (ICs) - Logic - Flip Flops 8301902EA
QUADRUPLE D-TYPE FLIP-FLOPS WITH

QUADRUPLE D-TYPE FLIP-FLOPS WITH

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 8301902EA 8301902EA 8301902EA 8301902EA 8301902EA
Product Name SN54ALS175 Quadruple D-type Flip-Flops With Clear Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Propagation Delay 17 ns
fMAX 75 MHz
Operating Current 14 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 74BCT374PC - Rochester Electronics
Specs
Triggering Positive-edge Triggered
Package Type DIP; DIP20
View Details
3 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
Flip Flops - 54ACTQ273WRQMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers