Quadruple D-type flip-flops with clear, featuring complementary outputs, buffered clock and direct-clear inputs, and fully buffered outputs for maximum isolation. Available in a 20-pin LCCC package with an operating temperature range of -55°C to 125°C. Complies with TTL circuitry standards and is designed for use in buffer/storage registers, shift registers, and pattern generators.
Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | 83019022A |
| Product Name | SN54ALS175 Quadruple D-type Flip-Flops With Clear |
| Flip-Flop Type | D |
| Propagation Delay | 17 ns |
| fMAX | 75 MHz |
| Operating Current | 14 mA |