Octal D-type flip-flop with clear in a 20-pin CFP package, operating over a temperature range of -55°C to 125°C, with a maximum clock frequency of 30 MHz and a typical power dissipation of 10 milliwatts per flip-flop.
Octal D-type Flip-Flop With Clear 20-CFP -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack
OCTAL D-TYPE FLIP-FLOP WITH CLEA
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 7801001SA | 7801001SA | 7801001SA |
| Product Name | SN54LS273 Octal D-type Flip-Flop With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Propagation Delay | 27 ns | ||
| fMAX | 35 MHz | ||
| Operating Current | 27 mA |