The CD4082B-MIL is a CMOS Dual 4-Input AND Gate manufactured by Texas Instruments. It is available in a 14-lead ceramic dual-in-line package (CDIP) and operates over a temperature range of -55°C to 125°C, making it suitable for military and high-reliability applications. The device features low power consumption and high noise immunity, typical of CMOS technology. It is designed to perform logical AND operations on four input signals, providing two independent outputs. The part number 7705902CA indicates its specific configuration within the product line. This component is ideal for engineers seeking reliable logic gate solutions in demanding environments.
CMOS Dual 4-Input AND Gate 14-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 7705902CA |
| Product Name | CD4082B-MIL CMOS Dual 4-Input AND Gate |
| Gate Type | AND |
| Supply Voltage | 3V; 10 |
| Logic Family | CD4000 |
| Propagation Delay | 250 ns |