The 7704403CA is a CD4002B-series CMOS dual 4-input NOR gate in a 14-lead hermetic dual-in-line ceramic package (CDIP), operating over a temperature range of -55 to 125°C.
CMOS Dual 4-Input NOR Gate 14-CDIP -55 to 125
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| Texas Instruments | Karl Kruse GmbH & Co. KG | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 7704403CA | 7704403CA |
| Product Name | CD4002B-MIL CMOS Dual 4-Input NOR Gate | NOR Gate 2-Element 4-IN CMOS 14-Pin CDIP |
| Gate Type | NOR | NOR |
| Supply Voltage | 3V; 10 | |
| Logic Family | CD4000 | CMOS |
| Propagation Delay | 250 ns |