Texas Instruments SN74SSTVF32852 24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs 74SSTVF32852ZKFR

Description
24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs 114-LFBGA 0 to 70
Request a Quote Datasheet
Description
24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs 114-LFBGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74SSTVF32852 24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs - 74SSTVF32852ZKFR - Texas Instruments
Dallas, TX, United States
SN74SSTVF32852 24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs
74SSTVF32852ZKFR
SN74SSTVF32852 24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs 74SSTVF32852ZKFR
24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs 114-LFBGA 0 to 70

24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs 114-LFBGA 0 to 70

Buy Now Datasheet
500MHz Logic IC - 703-74SSTVF32852ZKFR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHz Logic IC
703-74SSTVF32852ZKFR
500MHz Logic IC 703-74SSTVF32852ZKFR
24-Bit 48-Bit SSTL_2 Buffer IC, 500MHz, LFBGA Product overview: 74SSTVF32852ZKFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74SSTVF32852ZKFR can be used for catalog matching and distributor lookup.

24-Bit 48-Bit SSTL_2 Buffer IC, 500MHz, LFBGA Product overview: 74SSTVF32852ZKFR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHz. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 500MHz, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74SSTVF32852ZKFR can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - 74SSTVF32852ZKFR - 007388-74SSTVF32852ZKFR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74SSTVF32852ZKFR
007388-74SSTVF32852ZKFR
Logic - Logic - Specialty Logic - 74SSTVF32852ZKFR 007388-74SSTVF32852ZKFR
Manufacturer: Texas Instruments Win Source Part Number: 007388-74SSTVF32852Z KFR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Number of Bits: 24, 48 Supply Voltage: 2.3 V to 2.7 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 114-BGA MICROSTAR (16x5.5) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007388-74SSTVF32852ZKFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Number of Bits: 24, 48
Supply Voltage: 2.3 V to 2.7 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 114-BGA MICROSTAR (16x5.5)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number 74SSTVF32852ZKFR 703-74SSTVF32852ZKFR 007388-74SSTVF32852ZKFR
Product Name SN74SSTVF32852 24-Bit to 48-Bit Registered Buffer with SSTL_2 Inputs and Outputs 500MHz Logic IC Logic - Logic - Specialty Logic - 74SSTVF32852ZKFR
Gate Type Buffer/Driver Buffer/Driver; Buffer Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.5V 2.7V
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H00DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP
View Details
3 suppliers
DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers