Texas Instruments Logic - Logic - Specialty Logic - 74S283 74S283

Description
Manufacturer: Texas Instruments Win Source Part Number: 198260-74S283 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 198260-74S283 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74S283 - 198260-74S283 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74S283
198260-74S283
Logic - Logic - Specialty Logic - 74S283 198260-74S283
Manufacturer: Texas Instruments Win Source Part Number: 198260-74S283 Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 198260-74S283
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Full Adder with Fast Carry
Number of Bits: 4
Supply Voltage: 4.75 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
4BIT DIP Logic IC - 703-74S283 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4BIT DIP Logic IC
703-74S283
4BIT DIP Logic IC 703-74S283
IC 4BIT BINARY FULL ADDER 16-DIP Product overview: 74S283 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4BIT, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74S283 can be used for catalog matching and distributor lookup.

IC 4BIT BINARY FULL ADDER 16-DIP Product overview: 74S283 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4BIT, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 4BIT, DIP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-74S283 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 198260-74S283 703-74S283
Product Name Logic - Logic - Specialty Logic - 74S283 4BIT DIP Logic IC
Gate Type Binary Full Adder with Fast Carry
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-5914-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 11C01FC - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type OR; NOR
Output Type Differential
View Details
2 suppliers
Logic Gates - 2138990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details