Texas Instruments Flip Flops 74S175PC

Description
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP
Datasheet
Description
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 74S175PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74S175PC
Flip Flops 74S175PC
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74S175PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74S175PC
Integrated Circuits (ICs) - Logic - Flip Flops 74S175PC
D FLIP-FLOP

D FLIP-FLOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops
Product Number 74S175PC 74S175PC
Product Name Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074NSR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
6 suppliers
Single D-type flip-flop; positive-edge trigger - 74AHCT1G79GZ-Q10YL - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
Logic - Flip Flops - 74ABT16374CMTDX - Lingto Electronic Limited
Specs
fMAX 150 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details