Texas Instruments Integrated Circuits (ICs) - Logic - Flip Flops 74S113PC

Description
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, PDIP14
Request a Quote Datasheet
Description
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, PDIP14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 74S113PC - Rochester Electronics
Newburyport, MA, United States
J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, PDIP14

J-K Flip-Flop, 2-Func, Negative Edge Triggered, TTL, PDIP14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - 74S113PC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74S113PC
Integrated Circuits (ICs) - Logic - Flip Flops 74S113PC
J-K FLIP-FLOP

J-K FLIP-FLOP

Supplier's Site
Flip Flops - 74S113PC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
74S113PC
Flip Flops 74S113PC
Flip Flop 2 Element JK Type 1 Bit 14-DIP (0.300", 7.62mm)

Flip Flop 2 Element JK Type 1 Bit 14-DIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74S113PC 74S113PC 74S113PC
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Negative-edge Triggered
Package Type DIP; DIP14 DIP; 14-DIP (0.300\", 7.62mm)
Logic Family TTL
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54174DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Logic - Flip Flops - 74AHCT259D112 - 1012059-74AHCT259D112 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SO
Number of units in IC 1
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Flip Flops - 74ACT16374MTDX - Lingto Electronic Limited
Specs
fMAX 71 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details