Manufacturer: Texas Instruments
Win Source Part Number: 765900-74LVTH18511DG
Series: 74LVTH
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 64-TFSOP (0.240", 6.10mm Width)
Number of Circuits: 18-Bit
Mounting: SMD
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: 74LVTH18511
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TSSOP
Alternative Parts (Cross-Reference): 74LVTH18511DGGG4;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 765900-74LVTH18511DGGRG4 |
| Product Name | Logic - Logic - Universal Bus Functions - 74LVTH18511DGGRG4 |