Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops 74LVTH162374GRDR

Description
IC FF D-TYPE DUAL 8BIT 54BGA
Datasheet
Description
IC FF D-TYPE DUAL 8BIT 54BGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Flip Flops - 74LVTH162374GRDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
74LVTH162374GRDR
Integrated Circuits (ICs) - Logic - Flip Flops 74LVTH162374GRDR
IC FF D-TYPE DUAL 8BIT 54BGA

IC FF D-TYPE DUAL 8BIT 54BGA

Supplier's Site
Flip Flops - 74LVTH162374GRDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA

Flip Flop 2 Element D-Type 8 Bit Positive Edge 54-TFBGA

Buy Now
Logic - Flip Flops - 74LVTH162374GRDR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74LVTH162374GRDR
Logic - Flip Flops 74LVTH162374GRDR
IC FF D-TYPE DUAL 8BIT 54BGA

IC FF D-TYPE DUAL 8BIT 54BGA

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 74LVTH162374GRDR 74LVTH162374GRDR 74LVTH162374GRDR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D
Supply Voltage 3.6V; 2.7V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 54-TFBGA; BGA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC574SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074N - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
Dual JK flip-flop with reset; negative-edge trigger - 74HC73PW,118 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7.0
View Details
8 suppliers