3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 54-BGA MICROSTAR JUNIOR -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1133247-74LVTH162245
Packaging: Reel
Mounting Style: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA; 32mA, 64mA
Number of Bits per Element: 8
Categories: Integrated Circuits
Supplier Device Package: 54-BGA MICROSTAR JUNIOR (8.0x5.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 54-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH162245
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V
16-Bit 3-State Bus Transceiver, 3.3V, BICMOS, TFBGA Product overview: 74LVTH162245ZRDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVTH162245ZRDR
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 74LVTH162245ZRDR | 1133247-74LVTH162245ZRDR | 704-74LVTH162245ZRDR |
| Product Name | SN74LVTH162245 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs | Interface - Interface - Drivers, Receivers, Transceivers - 74LVTH162245ZRDR | 16-bit 3.3V Interface Transceiver IC |
| Technology | LVT | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS |