The 74LVTH162245ZQLR is a 16-bit (dual-octal) noninverting 3-state bus transceiver designed for 3.3-V operation with TTL-compatible 5-V interfacing. It features bus-hold circuitry on data inputs, 22-Ω series resistors on A-port outputs to reduce signal overshoot, and supports hot insertion with I_off and power-up 3-state functionality. The device is packaged in a 56-ball VFBGA (ZQL) package with dimensions consistent with the ZQL package layout described. It operates from -40°C to 85°C and meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 56-BGA MICROSTAR JUNIOR -40 to 85
Bus Transceiver, LVT Series, 2-Func, 8-Bit, True Output, BICMOS, PBGA56
16-Bit 3.3V Bus Transceiver, 3-State, VFBGA, -40 to 85°C Product overview: 74LVTH162245ZQLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVTH162245ZQLR
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 74LVTH162245ZQLR | 74LVTH162245ZQLR | 704-74LVTH162245ZQLR |
| Product Name | SN74LVTH162245 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs | 16-bit 3.3V Interface Transceiver IC | |
| Technology | LVT | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |