Texas Instruments SN74LVT16245B 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 74LVT16245BDGGRE4

Description
3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVT16245B 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs - 74LVT16245BDGGRE4 - Texas Instruments
Dallas, TX, United States
SN74LVT16245B 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs
74LVT16245BDGGRE4
SN74LVT16245B 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 74LVT16245BDGGRE4
3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85

3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit 3.3V TSSOP Interface Transceiver IC
704-74LVT16245BDGGRE4
16-bit 3.3V TSSOP Interface Transceiver IC 704-74LVT16245BDGGRE4
16-Bit 3-State Bus Transceiver, BICMOS, 3.3V, 48-TSSOP Product overview: 74LVT16245BDGGRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVT16245BDGGRE 4 can be used for catalog matching and distributor lookup.

16-Bit 3-State Bus Transceiver, BICMOS, 3.3V, 48-TSSOP Product overview: 74LVT16245BDGGRE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVT16245BDGGRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74LVT16245BDGGRE4 704-74LVT16245BDGGRE4
Product Name SN74LVT16245B 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 16-bit 3.3V TSSOP Interface Transceiver IC
Technology LVT
Device Type Transceiver Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Display Drivers - 4055BE - 161896-4055BE - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 18 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; PDIP; 16-PDIP
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-87550012A - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001CA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602MEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details