Texas Instruments Logic - Logic - Gates and Inverters - 74LVT16244BDLRG4 74LVT16244BDLRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040622-74LVT16244BD LRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 16 Operating Supply Voltage: 3.3 V Number of Elements: 4 Number of Bits per Element: 4 Number of Channels: 16 Number of Pins: 48 High Level Output Current: -32 mA Number of Outputs: 16 Low Level Output Current: 64 mA Quiescent Current: 5 mA Propagation Delay: 2.3 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 5 ns Logic Function: AND, Buffer, Inverting Number of Input Lines: 16 Number of Output Lines: 16
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040622-74LVT16244BD LRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 16 Operating Supply Voltage: 3.3 V Number of Elements: 4 Number of Bits per Element: 4 Number of Channels: 16 Number of Pins: 48 High Level Output Current: -32 mA Number of Outputs: 16 Low Level Output Current: 64 mA Quiescent Current: 5 mA Propagation Delay: 2.3 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 5 ns Logic Function: AND, Buffer, Inverting Number of Input Lines: 16 Number of Output Lines: 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVT16244BDLRG4 - 1040622-74LVT16244BDLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVT16244BDLRG4
1040622-74LVT16244BDLRG4
Logic - Logic - Gates and Inverters - 74LVT16244BDLRG4 1040622-74LVT16244BDLRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040622-74LVT16244BD LRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 16 Operating Supply Voltage: 3.3 V Number of Elements: 4 Number of Bits per Element: 4 Number of Channels: 16 Number of Pins: 48 High Level Output Current: -32 mA Number of Outputs: 16 Low Level Output Current: 64 mA Quiescent Current: 5 mA Propagation Delay: 2.3 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 5 ns Logic Function: AND, Buffer, Inverting Number of Input Lines: 16 Number of Output Lines: 16

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040622-74LVT16244BDLRG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 16
Operating Supply Voltage: 3.3 V
Number of Elements: 4
Number of Bits per Element: 4
Number of Channels: 16
Number of Pins: 48
High Level Output Current: -32 mA
Number of Outputs: 16
Low Level Output Current: 64 mA
Quiescent Current: 5 mA
Propagation Delay: 2.3 ns
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Turn-On Delay Time: 5 ns
Logic Function: AND, Buffer, Inverting
Number of Input Lines: 16
Number of Output Lines: 16

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1040622-74LVT16244BDLRG4
Product Name Logic - Logic - Gates and Inverters - 74LVT16244BDLRG4
Gate Type NOT
Supply Voltage 3.3 V
Inputs 16
Propagation Delay 2.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Logic Gates - 9210815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Dual D-Flip Flop w/ Asynchronous Clear - AP54RHC705ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details