Texas Instruments Logic - Logic - Gates and Inverters - 74LVT162244ADLRG4 74LVT162244ADLRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040617-74LVT162244A DLRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 16 Operating Supply Voltage: 3.3 V Number of Elements: 4 Number of Bits per Element: 4 Number of Channels: 16 Number of Pins: 48 High Level Output Current: -12 mA Number of Outputs: 16 Low Level Output Current: 12 mA Quiescent Current: 5 mA Propagation Delay: 3.4 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 6.5 ns Logic Function: AND, Buffer, Inverting Number of Input Lines: 16 Number of Output Lines: 16
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040617-74LVT162244A DLRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 16 Operating Supply Voltage: 3.3 V Number of Elements: 4 Number of Bits per Element: 4 Number of Channels: 16 Number of Pins: 48 High Level Output Current: -12 mA Number of Outputs: 16 Low Level Output Current: 12 mA Quiescent Current: 5 mA Propagation Delay: 3.4 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 6.5 ns Logic Function: AND, Buffer, Inverting Number of Input Lines: 16 Number of Output Lines: 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVT162244ADLRG4 - 1040617-74LVT162244ADLRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVT162244ADLRG4
1040617-74LVT162244ADLRG4
Logic - Logic - Gates and Inverters - 74LVT162244ADLRG4 1040617-74LVT162244ADLRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040617-74LVT162244A DLRG4 Packaging: Tape and Reel Mounting: SMD (SMT) Polarity: Non-Inverting Number of Inputs: 16 Operating Supply Voltage: 3.3 V Number of Elements: 4 Number of Bits per Element: 4 Number of Channels: 16 Number of Pins: 48 High Level Output Current: -12 mA Number of Outputs: 16 Low Level Output Current: 12 mA Quiescent Current: 5 mA Propagation Delay: 3.4 ns Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Turn-On Delay Time: 6.5 ns Logic Function: AND, Buffer, Inverting Number of Input Lines: 16 Number of Output Lines: 16

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040617-74LVT162244ADLRG4
Packaging: Tape and Reel
Mounting: SMD (SMT)
Polarity: Non-Inverting
Number of Inputs: 16
Operating Supply Voltage: 3.3 V
Number of Elements: 4
Number of Bits per Element: 4
Number of Channels: 16
Number of Pins: 48
High Level Output Current: -12 mA
Number of Outputs: 16
Low Level Output Current: 12 mA
Quiescent Current: 5 mA
Propagation Delay: 3.4 ns
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Turn-On Delay Time: 6.5 ns
Logic Function: AND, Buffer, Inverting
Number of Input Lines: 16
Number of Output Lines: 16

Buy Now
Quad SSOP Logic IC - 705-74LVT162244ADLRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad SSOP Logic IC
705-74LVT162244ADLRG4
Quad SSOP Logic IC 705-74LVT162244ADLRG4
LVT SERIES, QUAD 4-BIT DRIVER, TRUE OUTPUT, PDSO48, GREEN, PLASTIC, SSOP-48 Product overview: 74LVT162244ADLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVT162244ADLRG 4 can be used for catalog matching and distributor lookup.

LVT SERIES, QUAD 4-BIT DRIVER, TRUE OUTPUT, PDSO48, GREEN, PLASTIC, SSOP-48 Product overview: 74LVT162244ADLRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVT162244ADLRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1040617-74LVT162244ADLRG4 705-74LVT162244ADLRG4
Product Name Logic - Logic - Gates and Inverters - 74LVT162244ADLRG4 Quad SSOP Logic IC
Gate Type NOT Buffer/Driver; Buffer, Inverting
Supply Voltage 3.3 V 3.6V
Inputs 16
Propagation Delay 3.4 ns 3.4 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AHC30PW,112 - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14
View Details
5 suppliers
Logic Gates - 2222702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
 - 54L86DM - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR
IC Package Type DIP; Other; CDIP
View Details
2 suppliers