Texas Instruments Logic - Logic - Specialty Logic - 74LVCE161284VRG4 74LVCE161284VRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 765782-74LVCE161284V RG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: IEEE STD 1284 Translation Transceiver Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Resolution: 19 Family Name: 74LVCE161284 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): 74LVCE161284DLG4; 74LVCE161284DLRG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 765782-74LVCE161284V RG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: IEEE STD 1284 Translation Transceiver Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Resolution: 19 Family Name: 74LVCE161284 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): 74LVCE161284DLG4; 74LVCE161284DLRG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - 74LVCE161284VRG4 - 765782-74LVCE161284VRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - 74LVCE161284VRG4
765782-74LVCE161284VRG4
Logic - Logic - Specialty Logic - 74LVCE161284VRG4 765782-74LVCE161284VRG4
Manufacturer: Texas Instruments Win Source Part Number: 765782-74LVCE161284V RG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-TFSOP (0.173", 4.40mm Width) Mounting: SMD Logic Type: IEEE STD 1284 Translation Transceiver Supply Voltage: 3 V ~ 3.6 V Part Status: Obsolete(EOL) Resolution: 19 Family Name: 74LVCE161284 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TVSOP Alternative Parts (Cross-Reference): 74LVCE161284DLG4; 74LVCE161284DLRG4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765782-74LVCE161284VRG4
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: IEEE STD 1284 Translation Transceiver
Supply Voltage: 3 V ~ 3.6 V
Part Status: Obsolete(EOL)
Resolution: 19
Family Name: 74LVCE161284
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): 74LVCE161284DLG4; 74LVCE161284DLRG4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 765782-74LVCE161284VRG4
Product Name Logic - Logic - Specialty Logic - 74LVCE161284VRG4
Gate Type IEEE STD 1284 Translation Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1220346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Quad 2-Input NAND, Schmitt - AF54RHC132ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-74AHC1GU04GV-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details