Texas Instruments High-Performance Analog Dual 5.5V Logic IC 74LVC2GU04DCKRG4

Description
Dual Inverter 2-Input CMOS SC-70 5.5V 3ns 125C Product overview: 74LVC2GU04DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2GU04DCKRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Inverter 2-Input CMOS SC-70 5.5V 3ns 125C Product overview: 74LVC2GU04DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2GU04DCKRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.5V Logic IC
705-74LVC2GU04DCKRG4
Dual 5.5V Logic IC 705-74LVC2GU04DCKRG4
Dual Inverter 2-Input CMOS SC-70 5.5V 3ns 125C Product overview: 74LVC2GU04DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2GU04DCKRG4 can be used for catalog matching and distributor lookup.

Dual Inverter 2-Input CMOS SC-70 5.5V 3ns 125C Product overview: 74LVC2GU04DCKRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2GU04DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-50868-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-50868-2-ND
Gates and Inverters 296-50868-2-ND
Inverter IC 2 Channel SC-70-6

Inverter IC 2 Channel SC-70-6

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC2GU04DCKRG4 - 1009427-74LVC2GU04DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2GU04DCKRG4
1009427-74LVC2GU04DCKRG4
Logic - Logic - Gates and Inverters - 74LVC2GU04DCKRG4 1009427-74LVC2GU04DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1009427-74LVC2GU04DC KRG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Dimension: 6-TSSOP, SC-88, SOT-363 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1009427-74LVC2GU04DCKRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Dimension: 6-TSSOP, SC-88, SOT-363
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC2GU04DCKRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC2GU04DCKRG4
Logic - Gates and Inverters 74LVC2GU04DCKRG4
IC INVERTER 2CH 2-INP SC70-6

IC INVERTER 2CH 2-INP SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC2GU04DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC2GU04DCKRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC2GU04DCKRG4
IC INVERTER 2CH 2-INP SC70-6

IC INVERTER 2CH 2-INP SC70-6

Supplier's Site
Gates and Inverters - 74LVC2GU04DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC2GU04DCKRG4
Gates and Inverters 74LVC2GU04DCKRG4
Inverter IC 2 Channel SC-70-6

Inverter IC 2 Channel SC-70-6

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-74LVC2GU04DCKRG4 296-50868-2-ND 1009427-74LVC2GU04DCKRG4 74LVC2GU04DCKRG4 74LVC2GU04DCKRG4 74LVC2GU04DCKRG4
Product Name Dual 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - 74LVC2GU04DCKRG4 Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 5.5V 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Inputs 1 2 2 2
Propagation Delay 3 ns 3.5 ns 3 ns
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
6 suppliers
Logic Gates - 7988988P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
2-input AND gate - 74AHC1G08GW-Q100,1 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers