Texas Instruments Logic - Logic - Gates and Inverters - 74LVC2GU04DBVRE4 74LVC2GU04DBVRE4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024312-74LVC2GU04DB VRE4 Packaging: Tape & Reel (TR) Number of Circuits: 2 Mounting: SMD (SMT) Number of Inputs: 1 Operating Supply Voltage: 5 V Number of Elements: 2 Weight: 6.492041 mg Number of Pins: 6 Number of Gates: 2 High Level Output Current: -32 mA Low Level Output Current: 32 mA Quiescent Current: 10 µA Propagation Delay: 3 ns Categories: Logic - Gates and Inverters Case / Package: SOT-23-6 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 3 ns Logic Function: Inverter
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024312-74LVC2GU04DB VRE4 Packaging: Tape & Reel (TR) Number of Circuits: 2 Mounting: SMD (SMT) Number of Inputs: 1 Operating Supply Voltage: 5 V Number of Elements: 2 Weight: 6.492041 mg Number of Pins: 6 Number of Gates: 2 High Level Output Current: -32 mA Low Level Output Current: 32 mA Quiescent Current: 10 µA Propagation Delay: 3 ns Categories: Logic - Gates and Inverters Case / Package: SOT-23-6 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 3 ns Logic Function: Inverter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC2GU04DBVRE4 - 1024312-74LVC2GU04DBVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2GU04DBVRE4
1024312-74LVC2GU04DBVRE4
Logic - Logic - Gates and Inverters - 74LVC2GU04DBVRE4 1024312-74LVC2GU04DBVRE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1024312-74LVC2GU04DB VRE4 Packaging: Tape & Reel (TR) Number of Circuits: 2 Mounting: SMD (SMT) Number of Inputs: 1 Operating Supply Voltage: 5 V Number of Elements: 2 Weight: 6.492041 mg Number of Pins: 6 Number of Gates: 2 High Level Output Current: -32 mA Low Level Output Current: 32 mA Quiescent Current: 10 µA Propagation Delay: 3 ns Categories: Logic - Gates and Inverters Case / Package: SOT-23-6 Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 3 ns Logic Function: Inverter

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1024312-74LVC2GU04DBVRE4
Packaging: Tape & Reel (TR)
Number of Circuits: 2
Mounting: SMD (SMT)
Number of Inputs: 1
Operating Supply Voltage: 5 V
Number of Elements: 2
Weight: 6.492041 mg
Number of Pins: 6
Number of Gates: 2
High Level Output Current: -32 mA
Low Level Output Current: 32 mA
Quiescent Current: 10 µA
Propagation Delay: 3 ns
Categories: Logic - Gates and Inverters
Case / Package: SOT-23-6
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.65 V
Turn-On Delay Time: 3 ns
Logic Function: Inverter

Buy Now
Singapore, Singapore
Dual 5.5V SOT-23 Logic IC
705-74LVC2GU04DBVRE4
Dual 5.5V SOT-23 Logic IC 705-74LVC2GU04DBVRE4
Dual 1-Input Inverter IC, SOT-23-6, 5.5V, CMOS Product overview: 74LVC2GU04DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2GU04DBVRE4 can be used for catalog matching and distributor lookup.

Dual 1-Input Inverter IC, SOT-23-6, 5.5V, CMOS Product overview: 74LVC2GU04DBVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOT-23. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOT-23, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2GU04DBVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1024312-74LVC2GU04DBVRE4 705-74LVC2GU04DBVRE4
Product Name Logic - Logic - Gates and Inverters - 74LVC2GU04DBVRE4 Dual 5.5V SOT-23 Logic IC
Gate Type NOT NOT; Inverter
Supply Voltage 5 V 5.5V
Logic Family CMOS
Inputs 1 1
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Logic Gates - 2222695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Quad 2-input OR gate - 74AHCT32BQ-Q100X - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details
6 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details