Texas Instruments SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 74LVC2G132DCUTE4

Description
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs
74LVC2G132DCUTE4
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 74LVC2G132DCUTE4
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-US8 -40 to 125

Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-US8 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC2G132DCUTE4 - 1009391-74LVC2G132DCUTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC2G132DCUTE4
1009391-74LVC2G132DCUTE4
Logic - Logic - Gates and Inverters - 74LVC2G132DCUTE4 1009391-74LVC2G132DCUTE4
Manufacturer: Texas Instruments Win Source Part Number: 1009391-74LVC2G132DC UTE4 Packaging: Reel - TR Features: Schmitt Trigger Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.39 V to 1.87 V Logic Level - High: 1.16 V to 3.33 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Alternative Parts (Cross-Reference): NC7WZ132L8X; 74LVC2G132DCURE4; SN74LVC2G132DCTR; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1009391-74LVC2G132DCUTE4
Packaging: Reel - TR
Features: Schmitt Trigger
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.39 V to 1.87 V
Logic Level - High: 1.16 V to 3.33 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Alternative Parts (Cross-Reference): NC7WZ132L8X; 74LVC2G132DCURE4; SN74LVC2G132DCTR;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Dual Logic IC - 705-74LVC2G132DCUTE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2-Input NAND Schmitt Trigger IC, CMOS, VSSOP Product overview: 74LVC2G132DCUTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G132DCUTE4 can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Schmitt Trigger IC, CMOS, VSSOP Product overview: 74LVC2G132DCUTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC2G132DCUTE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 74LVC2G132DCUTE4 1009391-74LVC2G132DCUTE4 705-74LVC2G132DCUTE4
Product Name SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs Logic - Logic - Gates and Inverters - 74LVC2G132DCUTE4 Dual Logic IC
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V
Logic Family LVC
Features Schmitt Trigger
Propagation Delay 16 ns 6 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS30A 8-Input Positive-NAND Gates - 5962-86837012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
SN54ALS20A Dual 4-Input Positive-NAND Gates - 5962-8858901DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details