The SN74LVC2G07-EP is a dual buffer/driver with open-drain outputs, designed for 1.65-V to 5.5-V operation. It is packaged in a 6-pin SC70 (DCK) case with an operating temperature range of -55°C to 125°C. The device supports output sink currents up to 24 mA at 3.3 V and features I_off for partial-power-down operation. It meets JEDEC standards for reliability and exceeds JESD22 ESD protection requirements, including 2000 V HBM, 200 V MM, and 1000 V CDM. Latch-up performance exceeds 100 mA per JESD78, Class II.
Enhanced Product Dual Buffer/Driver with Open-Drain Output 6-SC70 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 74LVC2G07MDCKTEPG4 |
| Product Name | SN74LVC2G07-EP Enhanced Product Dual Buffer/Driver with Open-Drain Output |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 5.7 ns |