Texas Instruments SN74LVC1GU04 Single Inverter Gate 74LVC1GU04DCKTE4

Description
Single Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1GU04 Single Inverter Gate - 74LVC1GU04DCKTE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1GU04 Single Inverter Gate
74LVC1GU04DCKTE4
SN74LVC1GU04 Single Inverter Gate 74LVC1GU04DCKTE4
Single Inverter Gate 5-SC70 -40 to 125

Single Inverter Gate 5-SC70 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74LVC1GU04DCKTE4 - 765713-74LVC1GU04DCKTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1GU04DCKTE4
765713-74LVC1GU04DCKTE4
Logic - Logic - Gates and Inverters - 74LVC1GU04DCKTE4 765713-74LVC1GU04DCKTE4
Manufacturer: Texas Instruments Win Source Part Number: 765713-74LVC1GU04DCK TE4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 5-TSSOP, SC-70-5, SOT-353 Number of Circuits: 1 Mounting: SMD Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Family Name: 74LVC1GU04 Categories: Integrated Circuits (ICs) Manufacturer Package: SC-70-5 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LX1GU04CTR; TC7SZU04FU(T5L,F,T; TC7SZU04FU(TE85L,F; Introduction Date: January 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765713-74LVC1GU04DCKTE4
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 5-TSSOP, SC-70-5, SOT-353
Number of Circuits: 1
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Family Name: 74LVC1GU04
Categories: Integrated Circuits (ICs)
Manufacturer Package: SC-70-5
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LX1GU04CTR; TC7SZU04FU(T5L,F,T; TC7SZU04FU(TE85L,F;
Introduction Date: January 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Single Inverter Gate, 1.65-5.5V, CMOS, SC-88, 3ns PD Product overview: 74LVC1GU04DCKTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1GU04DCKTE4 can be used for catalog matching and distributor lookup.

Single Inverter Gate, 1.65-5.5V, CMOS, SC-88, 3ns PD Product overview: 74LVC1GU04DCKTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1GU04DCKTE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC1GU04DCKTE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1GU04DCKTE4-ND
Gates and Inverters 74LVC1GU04DCKTE4-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC1GU04DCKTE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1GU04DCKTE4
Logic - Gates and Inverters 74LVC1GU04DCKTE4
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet
Gates and Inverters - 74LVC1GU04DCKTE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1GU04DCKTE4
Gates and Inverters 74LVC1GU04DCKTE4
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1GU04DCKTE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1GU04DCKTE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1GU04DCKTE4
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1GU04DCKTE4 765713-74LVC1GU04DCKTE4 705-74LVC1GU04DCKTE4 74LVC1GU04DCKTE4-ND 74LVC1GU04DCKTE4 74LVC1GU04DCKTE4 74LVC1GU04DCKTE4
Product Name SN74LVC1GU04 Single Inverter Gate Logic - Logic - Gates and Inverters - 74LVC1GU04DCKTE4 5.5V Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT NOT NOT; Inverter NOT
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 5.5 ns 3 ns 3 ns 3.5 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501CA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
5 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details