Texas Instruments SN74LVC1GU04 Single Inverter Gate 74LVC1GU04DCKRE4

Description
Single Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Single Inverter Gate 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1GU04 Single Inverter Gate - 74LVC1GU04DCKRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1GU04 Single Inverter Gate
74LVC1GU04DCKRE4
SN74LVC1GU04 Single Inverter Gate 74LVC1GU04DCKRE4
Single Inverter Gate 5-SC70 -40 to 125

Single Inverter Gate 5-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Single Inverter IC, 1.65-5.5V, CMOS, SC-70, 3ns PD Product overview: 74LVC1GU04DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1GU04DCKRE4 can be used for catalog matching and distributor lookup.

Single Inverter IC, 1.65-5.5V, CMOS, SC-70, 3ns PD Product overview: 74LVC1GU04DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1GU04DCKRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74LVC1GU04DCKRE4 - 1009321-74LVC1GU04DCKRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1GU04DCKRE4
1009321-74LVC1GU04DCKRE4
Logic - Logic - Gates and Inverters - 74LVC1GU04DCKRE4 1009321-74LVC1GU04DCKRE4
Manufacturer: Texas Instruments Win Source Part Number: 1009321-74LVC1GU04DC KRE4 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF Current - Quiescent (Max): 10μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Dimension: 5-TSSOP, SC-70-5, SOT-353 Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1009321-74LVC1GU04DCKRE4
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Dimension: 5-TSSOP, SC-70-5, SOT-353
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 74LVC1GU04DCKRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74LVC1GU04DCKRE4-ND
Gates and Inverters 74LVC1GU04DCKRE4-ND
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC1GU04DCKRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1GU04DCKRE4
Logic - Gates and Inverters 74LVC1GU04DCKRE4
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LVC1GU04DCKRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LVC1GU04DCKRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LVC1GU04DCKRE4
IC INVERTER 1CH 1-INP SC70-5

IC INVERTER 1CH 1-INP SC70-5

Supplier's Site
Gates and Inverters - 74LVC1GU04DCKRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1GU04DCKRE4
Gates and Inverters 74LVC1GU04DCKRE4
Inverter IC 1 Channel SC-70-5

Inverter IC 1 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1GU04DCKRE4 705-74LVC1GU04DCKRE4 1009321-74LVC1GU04DCKRE4 74LVC1GU04DCKRE4-ND 74LVC1GU04DCKRE4 74LVC1GU04DCKRE4 74LVC1GU04DCKRE4
Product Name SN74LVC1GU04 Single Inverter Gate 5.5V Logic IC Logic - Logic - Gates and Inverters - 74LVC1GU04DCKRE4 Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Inverter NOT NOT NOT NOT; Inverter
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 5.5 ns 3 ns 3 ns 3.5 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS21FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - 54LS136DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details