Single 3-Input Positive-OR Gate 6-SC70 -40 to 125
IC OR 1-CIR 3-IN SC-70-6
3-Input OR Gate, 1.65-5.5V, CMOS, SC-88, 3.5ns, 125°C Product overview: 74LVC1G332DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G332DCKRE4
IC GATE OR 1CH 3-INP SC70-6
OR Gate IC 1 Channel SC-70-6
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC1G332DCKRE4 | 296-74LVC1G332DCKRE4TR-ND | 705-74LVC1G332DCKRE4 | 74LVC1G332DCKRE4 | 74LVC1G332DCKRE4 |
| Product Name | SN74LVC1G332 Single 3-Input Positive-OR Gate | Gates and Inverters | 5.5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR | OR; OR GATE | OR | OR; OR Gate |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 5.5V | 1.65V ~ 5.5V | |
| Logic Family | LVC | ||||
| Propagation Delay | 17.2 ns | 4.5 ns | 3.5 ns | ||
| Operating Current | 0.0100 mA | 32 mA |