Single 3-Input Positive OR-AND Gate 6-SOT-23 -40 to 125
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6
IC SGL 3IN OR/AND GATE SOT23-6
Logic Gates Sgl 3Input Pos OR- AND Gate
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6
IC SGL 3IN OR/AND GATE SOT23-6
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC1G3208DBVRG4 | 74LVC1G3208DBVRG4-ND | 74LVC1G3208DBVRG4 | 74LVC1G3208DBVRG4 | 74LVC1G3208DBVRG4 | 74LVC1G3208DBVRG4 |
| Product Name | SN74LVC1G3208 Single 3-Input Positive OR-AND Gate | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable |
| Gate Type | AND; OR | AND; OR | AND | AND; OR; AND/OR Gate | NOT; OR | |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Logic Family | LVC | |||||
| Propagation Delay | 17.5 ns | |||||
| Operating Current | 0.0100 mA | 32 mA |