Texas Instruments SN74LVC1G3208 Single 3-Input Positive OR-AND Gate 74LVC1G3208DBVRE4

Description
Single 3-Input Positive OR-AND Gate 6-SOT-23 -40 to 125
Request a Quote
Description
Single 3-Input Positive OR-AND Gate 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G3208 is a single 3-input positive OR-AND gate designed for operation within a supply voltage range of 1.65 V to 5.5 V, supporting 5-V VCC operation. It can accept input voltages up to 5.5 V and features a maximum propagation delay of 5 ns at 3.3 V. The device offers low power consumption with a maximum ICC of 10 µA and can drive outputs with ±24 mA at 3.3 V. This gate can be configured to perform as a 2-input OR gate or a 2-input AND gate by tying one of its inputs to GND or VCC. It includes input hysteresis for improved noise immunity and supports partial-power-down applications with I_off functionality, allowing for live insertion. The device is packaged in Texas Instruments' NanoStar,Ñ¢ and NanoFree,Ñ¢ technologies, which provide compact solutions for space-constrained applications. ESD protection exceeds JESD standards, ensuring robustness in various environments. The operating temperature range is specified from -40°C to 125°C, making it suitable for a wide range of applications.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G3208 is a single 3-input positive OR-AND gate designed for operation within a supply voltage range of 1.65 V to 5.5 V, supporting 5-V VCC operation. It can accept input voltages up to 5.5 V and features a maximum propagation delay of 5 ns at 3.3 V. The device offers low power consumption with a maximum ICC of 10 µA and can drive outputs with ±24 mA at 3.3 V. This gate can be configured to perform as a 2-input OR gate or a 2-input AND gate by tying one of its inputs to GND or VCC. It includes input hysteresis for improved noise immunity and supports partial-power-down applications with I_off functionality, allowing for live insertion. The device is packaged in Texas Instruments' NanoStar,Ñ¢ and NanoFree,Ñ¢ technologies, which provide compact solutions for space-constrained applications. ESD protection exceeds JESD standards, ensuring robustness in various environments. The operating temperature range is specified from -40°C to 125°C, making it suitable for a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G3208 Single 3-Input Positive OR-AND Gate - 74LVC1G3208DBVRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G3208 Single 3-Input Positive OR-AND Gate
74LVC1G3208DBVRE4
SN74LVC1G3208 Single 3-Input Positive OR-AND Gate 74LVC1G3208DBVRE4
Single 3-Input Positive OR-AND Gate 6-SOT-23 -40 to 125

Single 3-Input Positive OR-AND Gate 6-SOT-23 -40 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 74LVC1G3208DBVRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
74LVC1G3208DBVRE4-ND
Gates and Inverters - Multi-Function, Configurable 74LVC1G3208DBVRE4-ND
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G3208DBVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G3208DBVRE4
Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G3208DBVRE4
IC 3IN POS OR-AND GATE SOT23-6

IC 3IN POS OR-AND GATE SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 74LVC1G3208DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
74LVC1G3208DBVRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 74LVC1G3208DBVRE4
IC 3IN POS OR-AND GATE SOT23-6

IC 3IN POS OR-AND GATE SOT23-6

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - 74LVC1G3208DBVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
74LVC1G3208DBVRE4
Gates and Inverters - Multi-Function, Configurable 74LVC1G3208DBVRE4
AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G3208DBVRE4 74LVC1G3208DBVRE4-ND 74LVC1G3208DBVRE4 74LVC1G3208DBVRE4 74LVC1G3208DBVRE4
Product Name SN74LVC1G3208 Single 3-Input Positive OR-AND Gate Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type AND; OR AND; OR NOT; OR AND AND; OR; AND/OR Gate
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 17.5 ns
Operating Current 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 4085BDC - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers
Logic IC - 705-54S132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 54S51FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.75V ~ 5.25V
Output Type Single-Ended
View Details
2 suppliers