Texas Instruments High-Performance Analog SOT-23 Interface Transceiver IC 74LVC1G240DBVRG4

Description
1-Bit Inverting Buffer/Driver, 3-State, SOT-23-5 Product overview: 74LVC1G240DBVRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC1G240DBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Bit Inverting Buffer/Driver, 3-State, SOT-23-5 Product overview: 74LVC1G240DBVRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC1G240DBVRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Interface Transceiver IC
704-74LVC1G240DBVRG4
SOT-23 Interface Transceiver IC 704-74LVC1G240DBVRG4
1-Bit Inverting Buffer/Driver, 3-State, SOT-23-5 Product overview: 74LVC1G240DBVRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC1G240DBVRG4 can be used for catalog matching and distributor lookup.

1-Bit Inverting Buffer/Driver, 3-State, SOT-23-5 Product overview: 74LVC1G240DBVRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOT-23, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC1G240DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G240DBVRG4 - 1132803-74LVC1G240DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G240DBVRG4
1132803-74LVC1G240DBVRG4
Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G240DBVRG4 1132803-74LVC1G240DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1132803-74LVC1G240DB VRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Family Part Number: 74LVC1G240 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1132803-74LVC1G240DBVRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVC1G240
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 704-74LVC1G240DBVRG4 1132803-74LVC1G240DBVRG4
Product Name SOT-23 Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - 74LVC1G240DBVRG4
Device Type Transceiver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Inverter - 74AHCT1G04GZYL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
RF and mmW Front End Module - SE2521A40-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type LGA; LGA
View Details
Interface Transceiver IC - 879-DW3110TR13 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Data Rate 6800 kbps
View Details
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details