Texas Instruments Logic - Logic - Gates and Inverters - 74LVC1G132DCKRE4 74LVC1G132DCKRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1132787-74LVC1G132DC KRE4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN74LVC1G132DBVR; 74LX1G132STR; 74LVC1G132DCKRE4; 74LVC1G132DCKTE4; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1132787-74LVC1G132DC KRE4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN74LVC1G132DBVR; 74LX1G132STR; 74LVC1G132DCKRE4; 74LVC1G132DCKTE4; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC1G132DCKRE4 - 1132787-74LVC1G132DCKRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G132DCKRE4
1132787-74LVC1G132DCKRE4
Logic - Logic - Gates and Inverters - 74LVC1G132DCKRE4 1132787-74LVC1G132DCKRE4
Manufacturer: Texas Instruments Win Source Part Number: 1132787-74LVC1G132DC KRE4 Manufacturer Homepage: www.ti.com Alternative Parts (Cross-Reference): SN74LVC1G132DBVR; 74LX1G132STR; 74LVC1G132DCKRE4; 74LVC1G132DCKTE4; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1132787-74LVC1G132DCKRE4
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): SN74LVC1G132DBVR; 74LX1G132STR; 74LVC1G132DCKRE4; 74LVC1G132DCKTE4;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
5.5V 32mA Logic IC
705-74LVC1G132DCKRE4
5.5V 32mA Logic IC 705-74LVC1G132DCKRE4
2-Input NAND Gate, Schmitt Trigger, 1.65-5.5V, CMOS, SC-70, 32mA Product overview: 74LVC1G132DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G132DCKRE4 can be used for catalog matching and distributor lookup.

2-Input NAND Gate, Schmitt Trigger, 1.65-5.5V, CMOS, SC-70, 32mA Product overview: 74LVC1G132DCKRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G132DCKRE4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1132787-74LVC1G132DCKRE4 705-74LVC1G132DCKRE4
Product Name Logic - Logic - Gates and Inverters - 74LVC1G132DCKRE4 5.5V 32mA Logic IC
Gate Type NOT NAND; NAND GATE
Supply Voltage 5.5V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel Level Translator w/ Bus Hold - MYXAP54RHC805/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Quad 2-input AND gate - 74AHCT08BQ-Q100/GX - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT762-1 SOT762-1
View Details