Texas Instruments Logic - Logic - Gates and Inverters - 74LVC1G125DRYRG4 74LVC1G125DRYRG4

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040565-74LVC1G125DR YRG4 Packaging: Tape and Reel Polarity: Non-Inverting Number of Inputs: 1 Number of Elements: 1 Number of Bits per Element: 1 Number of Channels: 1 Number of Pins: 6 Number of Gates: 1 High Level Output Current: -32 mA Number of Outputs: 1 Low Level Output Current: 32 mA Quiescent Current: 10 µA Propagation Delay: 4.5 ns Categories: Logic - Gates and Inverters Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 10.1 ns Logic Function: Buffer, Inverting Number of Input Lines: 1 Number of Output Lines: 1
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040565-74LVC1G125DR YRG4 Packaging: Tape and Reel Polarity: Non-Inverting Number of Inputs: 1 Number of Elements: 1 Number of Bits per Element: 1 Number of Channels: 1 Number of Pins: 6 Number of Gates: 1 High Level Output Current: -32 mA Number of Outputs: 1 Low Level Output Current: 32 mA Quiescent Current: 10 µA Propagation Delay: 4.5 ns Categories: Logic - Gates and Inverters Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 10.1 ns Logic Function: Buffer, Inverting Number of Input Lines: 1 Number of Output Lines: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74LVC1G125DRYRG4 - 1040565-74LVC1G125DRYRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74LVC1G125DRYRG4
1040565-74LVC1G125DRYRG4
Logic - Logic - Gates and Inverters - 74LVC1G125DRYRG4 1040565-74LVC1G125DRYRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040565-74LVC1G125DR YRG4 Packaging: Tape and Reel Polarity: Non-Inverting Number of Inputs: 1 Number of Elements: 1 Number of Bits per Element: 1 Number of Channels: 1 Number of Pins: 6 Number of Gates: 1 High Level Output Current: -32 mA Number of Outputs: 1 Low Level Output Current: 32 mA Quiescent Current: 10 µA Propagation Delay: 4.5 ns Categories: Logic - Gates and Inverters Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.65 V Turn-On Delay Time: 10.1 ns Logic Function: Buffer, Inverting Number of Input Lines: 1 Number of Output Lines: 1

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040565-74LVC1G125DRYRG4
Packaging: Tape and Reel
Polarity: Non-Inverting
Number of Inputs: 1
Number of Elements: 1
Number of Bits per Element: 1
Number of Channels: 1
Number of Pins: 6
Number of Gates: 1
High Level Output Current: -32 mA
Number of Outputs: 1
Low Level Output Current: 32 mA
Quiescent Current: 10 µA
Propagation Delay: 4.5 ns
Categories: Logic - Gates and Inverters
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.65 V
Turn-On Delay Time: 10.1 ns
Logic Function: Buffer, Inverting
Number of Input Lines: 1
Number of Output Lines: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1040565-74LVC1G125DRYRG4
Product Name Logic - Logic - Gates and Inverters - 74LVC1G125DRYRG4
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54LS09DMQB - 907404-54LS09DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Logic Gates - 1222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details
5-Channel Level Translator - AP54RHC504ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - Multi-Function, Configurable - 5404FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details