The SN74LVC1G125 is a single bus buffer gate with 3-state output, available in the 5-pin SC70 (DCK) package measuring 2mm × 2.1mm × 1.25mm. It supports operation from 1.65V to 5.5V, with inputs accepting up to 5.5V, and provides a maximum propagation delay of 3.7ns at 3.3V. The device offers ±24mA output drive at 3.3V and a maximum quiescent supply current of 10μA. It complies with JESD78 Class II for latch-up performance and supports operation from -40°C to 125°C. The output-enable input controls the high-impedance state, and the device includes back-drive protection and support for live insertion and partial-power-down modes.
Single Bus Buffer Gate With 3-State Outputs 5-SC70 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 74LVC1G125DCKRG4 |
| Product Name | SN74LVC1G125 Single Bus Buffer Gate With 3-State Outputs |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Output Type | 3-State |
| Logic Family | LVC |