Texas Instruments SN74LVC1G125 Single Bus Buffer Gate With 3-State Outputs 74LVC1G125DBVTG4

Description
Single Bus Buffer Gate With 3-State Outputs 5-SOT-23 -40 to 125
Request a Quote
Description
Single Bus Buffer Gate With 3-State Outputs 5-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC1G125 is a single bus buffer gate featuring 3-state outputs, designed for operation within a voltage range of 1.65 V to 5.5 V. It supports 5-V VCC operation and can accept input voltages up to 5.5 V. The device is characterized by a maximum propagation delay of 3.7 ns at 3.3 V and offers low power consumption with a maximum ICC of 10 OºA. It provides a drive capability of ±24 mA at 3.3 V, making it suitable for various applications including cable modem termination systems, high-speed data acquisition, military radar and sonar, motor control, and video broadcasting systems. The device is available in an ultra-small 5-pin SOT-23 package with a body size of 2.90 mm x 1.60 mm and operates over a temperature range of -40°C to 125°C. Enhanced ESD protection is provided, exceeding the JESD 22 standard.

Datasheet Summary
Powered by GS/AI

The SN74LVC1G125 is a single bus buffer gate featuring 3-state outputs, designed for operation within a voltage range of 1.65 V to 5.5 V. It supports 5-V VCC operation and can accept input voltages up to 5.5 V. The device is characterized by a maximum propagation delay of 3.7 ns at 3.3 V and offers low power consumption with a maximum ICC of 10 OºA. It provides a drive capability of ±24 mA at 3.3 V, making it suitable for various applications including cable modem termination systems, high-speed data acquisition, military radar and sonar, motor control, and video broadcasting systems. The device is available in an ultra-small 5-pin SOT-23 package with a body size of 2.90 mm x 1.60 mm and operates over a temperature range of -40°C to 125°C. Enhanced ESD protection is provided, exceeding the JESD 22 standard.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC1G125 Single Bus Buffer Gate With 3-State Outputs - 74LVC1G125DBVTG4 - Texas Instruments
Dallas, TX, United States
SN74LVC1G125 Single Bus Buffer Gate With 3-State Outputs
74LVC1G125DBVTG4
SN74LVC1G125 Single Bus Buffer Gate With 3-State Outputs 74LVC1G125DBVTG4
Single Bus Buffer Gate With 3-State Outputs 5-SOT-23 -40 to 125

Single Bus Buffer Gate With 3-State Outputs 5-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number 74LVC1G125DBVTG4
Product Name SN74LVC1G125 Single Bus Buffer Gate With 3-State Outputs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
Logic Family LVC
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ALS11AJ - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 54H52FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 4071BP - 161906-4071BP - Win Source Electronics
Specs
Gate Type NOT; OR; OR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers