Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Multivibrators 74LVC1G123DCUTG4

Description
Win Source Part Number: 1341126-74LVC1G123DC UTG4 Category: Integrated Circuits (ICs) - Logic - Multivibrators Series: 74LVC Package: Tape & Reel Standard Package: 250 Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Propagation Delay: 18.5 ns Voltage - Supply: 1.65 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC1G123
Request a Quote Datasheet
Description
Win Source Part Number: 1341126-74LVC1G123DC UTG4 Category: Integrated Circuits (ICs) - Logic - Multivibrators Series: 74LVC Package: Tape & Reel Standard Package: 250 Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Propagation Delay: 18.5 ns Voltage - Supply: 1.65 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC1G123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - 1341126-74LVC1G123DCUTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1341126-74LVC1G123DCUTG4
Integrated Circuits (ICs) - Logic - Multivibrators 1341126-74LVC1G123DCUTG4
Win Source Part Number: 1341126-74LVC1G123DC UTG4 Category: Integrated Circuits (ICs) - Logic - Multivibrators Series: 74LVC Package: Tape & Reel Standard Package: 250 Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Propagation Delay: 18.5 ns Voltage - Supply: 1.65 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC1G123

Win Source Part Number: 1341126-74LVC1G123DCUTG4
Category: Integrated Circuits (ICs) - Logic - Multivibrators
Series: 74LVC
Package: Tape & Reel
Standard Package: 250
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Propagation Delay: 18.5 ns
Voltage - Supply: 1.65 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC1G123

Buy Now Datasheet
Multivibrators - 296-48885-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-48885-2-ND
Multivibrators 296-48885-2-ND
Monostable Multivibrator 18.5ns 8-VSSOP

Monostable Multivibrator 18.5ns 8-VSSOP

Buy Now Datasheet
Multivibrators - 74LVC1G123DCUTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74LVC1G123DCUTG4
Multivibrators 74LVC1G123DCUTG4
Monostable Multivibrator 18.5 ns 8-VSSOP

Monostable Multivibrator 18.5 ns 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - 74LVC1G123DCUTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74LVC1G123DCUTG4
Integrated Circuits (ICs) - Logic - Multivibrators 74LVC1G123DCUTG4
IC MULTIVIBRATOR 18.5NS 8VSSOP

IC MULTIVIBRATOR 18.5NS 8VSSOP

Supplier's Site
Logic - Multivibrators - 74LVC1G123DCUTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74LVC1G123DCUTG4
Logic - Multivibrators 74LVC1G123DCUTG4
IC MULTIVIBRATOR 18.5NS 8VSSOP

IC MULTIVIBRATOR 18.5NS 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 1341126-74LVC1G123DCUTG4 296-48885-2-ND 74LVC1G123DCUTG4 74LVC1G123DCUTG4 74LVC1G123DCUTG4
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Supply Voltage 1.65 V ~ 5.5 V 1.65 V ~ 5.5 V
Package Type SSOP Other; "8-VFSOP (0.091"", 2.30mm Width)" SOP; Other; 8-VFSOP (0.091\", 2.30mm Width) SSOP
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN
View Details
5 suppliers
 - 74HC423D,652 - Rochester Electronics
Specs
Package Type Other; SO16
Logic Family CMOS
View Details
5 suppliers
Logic - Multivibrators - SN74LS122NE4 - Lingto Electronic Limited
Specs
Type Retriggerable
View Details
Monostable Multivibrator - 160/H,I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details