Texas Instruments High-Performance Analog Multivibrators 74LVC1G123DCURG4

Description
Monostable Multivibrator 18.5ns 8-VSSOP
Request a Quote Datasheet
Description
Monostable Multivibrator 18.5ns 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 74LVC1G123DCURG4-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
74LVC1G123DCURG4-ND
Multivibrators 74LVC1G123DCURG4-ND
Monostable Multivibrator 18.5ns 8-VSSOP

Monostable Multivibrator 18.5ns 8-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257177-74LVC1G123DCURG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257177-74LVC1G123DCURG4
Integrated Circuits (ICs) - Logic - Multivibrators 1257177-74LVC1G123DCURG4
Win Source Part Number: 1257177-74LVC1G123DC URG4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LVC Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 32mA, 32mA Independent Circuits: 1 Propagation Delay: 18.5 ns Voltage - Supply: 1.65 V ~ 5.5 V Package / Case: 8-VFSOP (0.091", 2.30mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC1G123

Win Source Part Number: 1257177-74LVC1G123DCURG4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LVC
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 32mA, 32mA
Independent Circuits: 1
Propagation Delay: 18.5 ns
Voltage - Supply: 1.65 V ~ 5.5 V
Package / Case: 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC1G123

Buy Now Datasheet
Multivibrators - 74LVC1G123DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74LVC1G123DCURG4
Multivibrators 74LVC1G123DCURG4
Monostable Multivibrator 18.5 ns 8-VSSOP

Monostable Multivibrator 18.5 ns 8-VSSOP

Buy Now
Logic - Multivibrators - 74LVC1G123DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74LVC1G123DCURG4
Logic - Multivibrators 74LVC1G123DCURG4
IC MULTIVIBRATOR 18.5NS 8VSSOP

IC MULTIVIBRATOR 18.5NS 8VSSOP

Supplier's Site Datasheet
Multivibrators - 74LVC1G123DCURG4 - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
74LVC1G123DCURG4
Multivibrators 74LVC1G123DCURG4
IC MULTIVIBRATOR 18.5NS 8VSSOP

IC MULTIVIBRATOR 18.5NS 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74LVC1G123DCURG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74LVC1G123DCURG4
Integrated Circuits (ICs) - Logic - Multivibrators 74LVC1G123DCURG4
IC MULTIVIBRATOR 18.5NS 8VSSOP

IC MULTIVIBRATOR 18.5NS 8VSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 74LVC1G123DCURG4-ND 1257177-74LVC1G123DCURG4 74LVC1G123DCURG4 74LVC1G123DCURG4 74LVC1G123DCURG4 74LVC1G123DCURG4
Product Name Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Features Schmitt Trigger
Package Type Other; "8-VFSOP (0.091"", 2.30mm Width)" SSOP SOP; Other; 8-VFSOP (0.091\", 2.30mm Width) Other; 8-VFSOP (0.091", 2.30mm Width) SSOP
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Supply Voltage 1.65 V ~ 5.5 V 1.65 V ~ 5.5 V 1.65 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Single retriggerable monostable multivibrator; Schmitt trigger inputs - 74LVC1G123DC/GH - Nexperia B.V.
Specs
Type Retriggerable
Supply Voltage +6.5
Features Schmitt Trigger; ESD Protection
View Details
SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - 5962-9860801QEA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; CDIP,CFP,LCCC
View Details
Logic - Multivibrators - MC1658FN - Lingto Electronic Limited
Specs
Type Non-Retriggerable
View Details
Monostable Multivibrator - 162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details