Rochester Electronics Logic - Multivibrators JM38510/31401B2A

Description
54LS123 RETRIGGERABLE MONOSTABLE
Datasheet
Description
54LS123 RETRIGGERABLE MONOSTABLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Multivibrators - JM38510/31401B2A - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
JM38510/31401B2A
Logic - Multivibrators JM38510/31401B2A
54LS123 RETRIGGERABLE MONOSTABLE

54LS123 RETRIGGERABLE MONOSTABLE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Monostable Multivibrators
Product Number JM38510/31401B2A
Product Name Logic - Multivibrators
Type Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - SN74LV123ANS - Quarktwin Technology Ltd.
Specs
Supply Voltage 2 V ~ 5.5 V
Package Type SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Multivibrators - 74HCT221D112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Multivibrators - CD74HC123M - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual Monostable Multivibrator - 54123/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Retriggerable
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details