Texas Instruments High-Performance Analog Multivibrators 74LVC1G123DCTRE4

Description
Monostable Multivibrator 18.5ns SM8
Request a Quote Datasheet
Description
Monostable Multivibrator 18.5ns SM8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 296-52615-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-52615-2-ND
Multivibrators 296-52615-2-ND
Monostable Multivibrator 18.5ns SM8

Monostable Multivibrator 18.5ns SM8

Buy Now Datasheet
Logic - Logic - Multivibrators - 74LVC1G123DCTRE4 - 908295-74LVC1G123DCTRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - 74LVC1G123DCTRE4
908295-74LVC1G123DCTRE4
Logic - Logic - Multivibrators - 74LVC1G123DCTRE4 908295-74LVC1G123DCTRE4
Manufacturer: Texas Instruments Win Source Part Number: 908295-74LVC1G123DCT RE4 Series: 74LVC Operating Temperature Range: -40°C ~ 125°C Features: Monostable Multivibrator SM8 Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74LVC1G123 Categories: Integrated Circuits (ICs) Case / Package: SM8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-52615-2, 296-52615-1, 74LVC1G123DCTRE4-ND, 296-52615-6

Manufacturer: Texas Instruments
Win Source Part Number: 908295-74LVC1G123DCTRE4
Series: 74LVC
Operating Temperature Range: -40°C ~ 125°C
Features: Monostable Multivibrator SM8
Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74LVC1G123
Categories: Integrated Circuits (ICs)
Case / Package: SM8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52615-2, 296-52615-1, 74LVC1G123DCTRE4-ND, 296-52615-6

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 74LVC1G123DCTRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
74LVC1G123DCTRE4
Integrated Circuits (ICs) - Logic - Multivibrators 74LVC1G123DCTRE4
IC MULTIVIBRATOR 18.5NS SM8

IC MULTIVIBRATOR 18.5NS SM8

Supplier's Site
Logic - Multivibrators - 74LVC1G123DCTRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
74LVC1G123DCTRE4
Logic - Multivibrators 74LVC1G123DCTRE4
IC MULTIVIBRATOR 18.5NS SM8

IC MULTIVIBRATOR 18.5NS SM8

Supplier's Site Datasheet
Multivibrators - 74LVC1G123DCTRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
74LVC1G123DCTRE4
Multivibrators 74LVC1G123DCTRE4
Monostable Multivibrator 18.5 ns SM8

Monostable Multivibrator 18.5 ns SM8

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 296-52615-2-ND 908295-74LVC1G123DCTRE4 74LVC1G123DCTRE4 74LVC1G123DCTRE4 74LVC1G123DCTRE4
Product Name Multivibrators Logic - Logic - Multivibrators - 74LVC1G123DCTRE4 Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Features Schmitt Trigger
Package Type Other; "8-LSSOP, 8-MSOP (0.110"", 2.80mm Width)" Other; SM8 SOP; SSOP; Other; 8-LSSOP, 8-MSOP (0.110\", 2.80mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 74LV123D/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1 V ~ 5.5 V
Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123M - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers
Logic - Multivibrators - CD74HCT221EX - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Monostable Multivibrator - 161/C,D.I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details