Texas Instruments Logic - Logic - Flip Flops - 74LVC16374ADGVRE4 74LVC16374ADGVRE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1132741-74LVC16374AD GVRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1132741-74LVC16374AD GVRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - 74LVC16374ADGVRE4
1132741-74LVC16374ADGVRE4
Logic - Logic - Flip Flops - 74LVC16374ADGVRE4 1132741-74LVC16374ADGVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1132741-74LVC16374AD GVRE4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1132741-74LVC16374ADGVRE4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1132741-74LVC16374ADGVRE4
Product Name Logic - Logic - Flip Flops - 74LVC16374ADGVRE4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACQ574SC - Lingto Electronic Limited
Specs
fMAX 90 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal D-type flip-flop; positive-edge trigger; 3-state - 74ALVC374BQ,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
5 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details