Texas Instruments High-Performance Analog Latches 74LVC16373DGGRG4

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 74LVC16373DGGRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74LVC16373DGGRG4
765651-74LVC16373DGGRG4
Logic - Logic - Latches - 74LVC16373DGGRG4 765651-74LVC16373DGGRG4
Manufacturer: Texas Instruments Win Source Part Number: 765651-74LVC16373DGG RG4 Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 48-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Independent Circuits: 2 Delay Time - Propagation: 2.1ns Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765651-74LVC16373DGGRG4
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Independent Circuits: 2
Delay Time - Propagation: 2.1ns
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 74LVC16373DGGRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - 74LVC16373DGGRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
74LVC16373DGGRG4
Integrated Circuits (ICs) - Logic - Latches 74LVC16373DGGRG4
IC 16BIT TRANS D LATCH 48-TSSOP

IC 16BIT TRANS D LATCH 48-TSSOP

Supplier's Site
Logic - Latches - 74LVC16373DGGRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
74LVC16373DGGRG4
Logic - Latches 74LVC16373DGGRG4
IC 16BIT TRANS D LATCH 48-TSSOP

IC 16BIT TRANS D LATCH 48-TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 74LVC16373DGGRG4-ND 765651-74LVC16373DGGRG4 74LVC16373DGGRG4 74LVC16373DGGRG4 74LVC16373DGGRG4
Product Name Latches Logic - Logic - Latches - 74LVC16373DGGRG4 Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V; 1.65V ~ 3.6V 3.6V
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC573D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Logic - Logic - Latches - 74LVT573DB,118 - 1009612-74LVT573DB,118 - Win Source Electronics
Specs
Supply Voltage 2.7 V ~ 3.6 V
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
5 suppliers
High Impedance Dual Clocked Latch - 1668/E - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 0 to -8 VDC
Propagation Delay 1 ns
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details